Texas Instruments SN74LVT16952 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs SN74LVT16952DLR

Description
3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Description
3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVT16952 is a 3.3-V ABT 16-bit registered transceiver with 3-state outputs, designed for low-voltage operation with TTL interface compatibility. It is available in a 56-pin shrink small-outline (DL) package, measuring 473.7 mm in length, 14.24 mm in width, and 5110 µm in thickness. The device operates over a commercial temperature range of -40°C to 85°C, features bus-hold circuitry, supports live insertion, and complies with ESD protection standards exceeding 2000 V per MIL-STD-883, Method 3015. Latch-up performance exceeds 500 mA per JEDEC JESD-17.

Datasheet Summary
Powered by GS/AI

The SN74LVT16952 is a 3.3-V ABT 16-bit registered transceiver with 3-state outputs, designed for low-voltage operation with TTL interface compatibility. It is available in a 56-pin shrink small-outline (DL) package, measuring 473.7 mm in length, 14.24 mm in width, and 5110 µm in thickness. The device operates over a commercial temperature range of -40°C to 85°C, features bus-hold circuitry, supports live insertion, and complies with ESD protection standards exceeding 2000 V per MIL-STD-883, Method 3015. Latch-up performance exceeds 500 mA per JEDEC JESD-17.

Suppliers

Company
Product
Description
Supplier Links
SN74LVT16952 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs - SN74LVT16952DLR - Texas Instruments
Dallas, TX, United States
SN74LVT16952 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs
SN74LVT16952DLR
SN74LVT16952 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs SN74LVT16952DLR
3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs 56-SSOP -40 to 85

3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
 - SN74LVT16952DLR - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVT Series, 2-Func, 8-Bit, True Output, BICMOS, PDSO56

Registered Bus Transceiver, LVT Series, 2-Func, 8-Bit, True Output, BICMOS, PDSO56

Supplier's Site Datasheet
Singapore, Singapore
16-bit 3.3V SSOP Interface Transceiver IC
704-SN74LVT16952DLR
16-bit 3.3V SSOP Interface Transceiver IC 704-SN74LVT16952DLR
16-Bit Transceiver, 3.3V, 3-State, BICMOS, SSOP Product overview: SN74LVT16952DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVT16952DLR can be used for catalog matching and distributor lookup.

16-Bit Transceiver, 3.3V, 3-State, BICMOS, SSOP Product overview: SN74LVT16952DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVT16952DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVT16952DLR SN74LVT16952DLR 704-SN74LVT16952DLR
Product Name SN74LVT16952 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs 16-bit 3.3V SSOP Interface Transceiver IC
Device Type Transceiver Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Specialized - 32P4918-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers