The SN74LVT16501 is an 18-bit universal bus transceiver designed for 3.3-V operation with TTL interface compatibility to 5-V systems. It is available in a thin shrink small-outline (DGG) package with 56 pins and operates from -40°C to 85°C. The device features bus-hold circuitry, 3-state outputs, and supports live insertion. It meets ESD protection standards exceeding 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeding 500 mA per JEDEC JESD-17.
3.3-V ABT 18-Bit Universal Bus Transceivers With 3-State Outputs 56-SSOP -40 to 85
Universal Bus Transceiver 18-Bit 56-SSOP
Registered Bus Transceiver, LVT Series, 1-Func, 18-Bit, True Output, BICMOS, PDSO56
3.3-V ABT 18-Bit Universal Bus Transceivers With 3-State Outputs 56-SSOP -40 to 85 Product overview: SN74LVT16501DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74LVT16501DL can be used for catalog matching and distributor lookup.
Universal Bus Transceiver 18-Bit 56-SSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVT16501DL | SN74LVT16501DL-ND | SN74LVT16501DL | 725-SN74LVT16501DL | SN74LVT16501DL |
| Product Name | SN74LVT16501 3.3-V ABT 18-Bit Universal Bus Transceivers With 3-State Outputs | Universal Bus Functions | SSOP Interface Transceiver IC | Universal Bus Functions | |
| Device Type | Transceiver | Transceiver | Transceiver | Line / Bus Controller |