The SN74LVCU04ADBR is a hex inverter with unbuffered outputs designed for operation from 1.65 V to 3.6 V. It is housed in a 14-pin SSOP package with dimensions supporting a tape and reel configuration of 2000 units per reel, and operates over a temperature range of −40 °C to 85 °C. Inputs accept voltages up to 5.5 V, enabling use in mixed 3.3 V and 5 V systems. The device meets JESD78, Class II latch-up performance exceeding 100 mA and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Hex Inverter 14-SSOP -40 to 85
Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVCU04ADBR | SN74LVCU04ADBR |
| Product Name | SN74LVCU04A Hex Inverter | |
| Technology | LVC | |
| Device Type | SN74LVCU04A Hex Inverter | |
| Features | RoHS | RoHS |