The SN74LVCH245APW is an octal bus transceiver with tri-state outputs, designed for operation from 1.65 V to 3.6 V with inputs tolerant to 5.5 V. It is housed in a 20-pin TSSOP package measuring 6.50 mm by 4.40 mm and supports mixed-mode signal operation, bus hold on inputs, and live insertion. The device operates over a temperature range of -40°C to 125°C and meets ESD protection standards of 2000 V human-body model and 200 V machine model.
Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 85
Bus XCVR 8-ch, SN74LVCH245APW
Bus XCVR 8-ch, SN74LVCH245APW
Bus XCVR 8-ch, SN74LVCH245APW
Octal 3-State Bus Transceiver, 8-Bit, Bidirectional, CMOS, 24mA, 3.6V Product overview: SN74LVCH245APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24mA, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 24mA, 3.6V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH245APW can be used for catalog matching and distributor lookup.
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVCH245APW | 2528884 | 704-SN74LVCH245APW |
| Product Name | SN74LVCH245A Octal Bus Transceiver With 3-State Outputs | Bus Transceivers | 8-bit 24mA 3.6V Interface Transceiver IC |
| Technology | LVC | ||
| Device Type | Transceiver | Transceiver; Bus Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |