Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC86ADRE4 |
| Product Name | SN74LVC86A Quadruple 2-Input Exclusive-OR Gate |
| Gate Type | OR |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 |
| Logic Family | LVC |
| Propagation Delay | 9.9 ns |