Texas Instruments SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates 5962-7602001VDA

Description
Quadruple 2-Input High-Voltage Interface Positive-NAND Gates 14-CFP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input High-Voltage Interface Positive-NAND Gates 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Dallas, TX, United States
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates
5962-7602001VDA
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates 5962-7602001VDA
Quadruple 2-Input High-Voltage Interface Positive-NAND Gates 14-CFP -55 to 125

Quadruple 2-Input High-Voltage Interface Positive-NAND Gates 14-CFP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1221171-5962-7602001VDA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1221171-5962-7602001VDA
Integrated Circuits (ICs) - Logic - Gates and Inverters 1221171-5962-7602001VDA
Win Source Part Number: 1221171-5962-7602001 VDA Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTIS5962-7602001VD A,2156-5962-7602001V DA

Win Source Part Number: 1221171-5962-7602001VDA
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTIS5962-7602001VDA,2156-5962-7602001VDA

Buy Now Datasheet
 - 5962-7602001VDA - Rochester Electronics
Newburyport, MA, United States
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates

SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates

Supplier's Site Datasheet
Quadruple 2-Input High-Voltage Interface Positive-NAND Gates 14-CFP -55 to 125 Product overview: 5962-7602001VDA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-7602001VDA can be used for catalog matching and distributor lookup.

Quadruple 2-Input High-Voltage Interface Positive-NAND Gates 14-CFP -55 to 125 Product overview: 5962-7602001VDA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-7602001VDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 5962-7602001VDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5962-7602001VDA
Gates and Inverters 5962-7602001VDA
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5962-7602001VDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
5962-7602001VDA
Integrated Circuits (ICs) - Logic - Gates and Inverters 5962-7602001VDA
IC QUAD 2-INP

IC QUAD 2-INP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 5962-7602001VDA 1221171-5962-7602001VDA 5962-7602001VDA 705-5962-7602001VDA 5962-7602001VDA 5962-7602001VDA
Product Name SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT AND; NAND NAND; NAND GATE
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-86871012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details