Texas Instruments SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 5962-9686501QRA

Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
Request a Quote
Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962-9686501QRA is an octal edge-triggered D-type flip-flop with 3-state outputs, housed in a 20-pin ceramic dual in-line package (CDIP) measuring 24.2mm × 7.62mm. It operates from 4.5V to 5.5V, supports TTL-compatible inputs, and has a propagation delay of 10.5ns at 5V with a 15pF load. The device is rated for operation from -55°C to 125°C and meets MIL-PRF-38535 qualification requirements. Latch-up performance exceeds 250mA per JESD 17.

Datasheet Summary
Powered by GS/AI

The 5962-9686501QRA is an octal edge-triggered D-type flip-flop with 3-state outputs, housed in a 20-pin ceramic dual in-line package (CDIP) measuring 24.2mm × 7.62mm. It operates from 4.5V to 5.5V, supports TTL-compatible inputs, and has a propagation delay of 10.5ns at 5V with a 15pF load. The device is rated for operation from -55°C to 125°C and meets MIL-PRF-38535 qualification requirements. Latch-up performance exceeds 250mA per JESD 17.

Suppliers

Company
Product
Description
Supplier Links
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501QRA - Texas Instruments
Dallas, TX, United States
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
5962-9686501QRA
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 5962-9686501QRA
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125

Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 5962-9686501QRA
Product Name SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-8752501M2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 13 ns
View Details
2 suppliers
Flip Flops - 7474DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
5 suppliers