Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC74APWR-P

Description
IC FF D-TYPE DUAL 1BIT 14TSSOP
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC74APWR-P
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC74APWR-P
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site
Flip Flops - SN74LVC74APWR-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SN74LVC74APWR-P SN74LVC74APWR-P
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS112LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Flip Flops - 1370974-74HC574D,652 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 6V
Propagation Delay 26 ns
View Details
5 suppliers
Logic - Flip Flops - 74ABT374APW,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details