54LS173FMQB -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
54LS173FMQB
Description
D FLIP-FLOP, LS SERIES
-
Lingto Electronic Limited
Datasheet
Description
D FLIP-FLOP, LS SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
54LS173FMQB |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7
View Details
3 suppliers
Flip-Flop Type
D
Supply Voltage
5V; 5
Propagation Delay
20 ns
View Details
fMAX
150 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details