Octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin SOIC package, operating from 1.65 V to 3.6 V, with a propagation delay of 7 ns at 3.3 V, and qualified for operation from -55°C to 125°C. Inputs tolerate up to 5.5 V, and outputs support partial-power-down operation via I_off. ESD protection exceeds 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Latch-up performance exceeds 250 mA.
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74LVC574ADWE4 |
| Product Name | SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 |
| Output Characteristics | 3-State |
| Propagation Delay | 21.5 ns |
| fMAX | 100 MHz |