Texas Instruments SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573ARGYR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-VQFN -40 to 125
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs - SN74LVC573ARGYR - Texas Instruments
Dallas, TX, United States
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs
SN74LVC573ARGYR
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573ARGYR
Octal Transparent D-Type Latches With 3-State Outputs 20-VQFN -40 to 125

Octal Transparent D-Type Latches With 3-State Outputs 20-VQFN -40 to 125

Buy Now Datasheet
Latches - 296-SN74LVC573ARGYRDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

Buy Now Datasheet
Latches - 296-SN74LVC573ARGYRCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

Buy Now Datasheet
Latches - 296-SN74LVC573ARGYRTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVC573ARGYR
065649-SN74LVC573ARGYR
Logic - Logic - Latches - SN74LVC573ARGYR 065649-SN74LVC573ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 065649-SN74LVC573ARG YR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 1.65 V to 3.6 V Propagation Delay Time (ns): 2ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065649-SN74LVC573ARGYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 2ns
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Latches - SN74LVC573ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC573ARGYR
Logic - Latches SN74LVC573ARGYR
IC TRANSP LATCH OCTAL D 20-QFN

IC TRANSP LATCH OCTAL D 20-QFN

Supplier's Site Datasheet
Latches - SN74LVC573ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC573ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC573ARGYR
Integrated Circuits (ICs) - Logic - Latches SN74LVC573ARGYR
IC D-TYPE TRANSP SGL 8:8 20VQFN

IC D-TYPE TRANSP SGL 8:8 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC573ARGYR 296-SN74LVC573ARGYRDKR-ND 065649-SN74LVC573ARGYR SN74LVC573ARGYR SN74LVC573ARGYR SN74LVC573ARGYR
Product Name SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74LVC573ARGYR Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V 3.6V
Operating Current 0.0100 mA
Propagation Delay 19.1 ns 2 ns 2 ns 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - 8407001EA - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDWE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details