100175DC -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
100175DC
Description
D LATCH, 100K SERIES
-
Acme Chip Technology Co., Limited
Description
D LATCH, 100K SERIES
Suppliers
Integrated Circuits (ICs) - Logic - Latches
100175DC
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
100175DC |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
3 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
4.5V ~ 5.5V
View Details
4 suppliers
Integrated Device Technology
Latch Type
Transparent-D
Package Type
DIP; DIP20
Logic Family
CMOS
View Details
2 suppliers