100130DC -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
100130DC
Description
D LATCH, 100K SERIES
-
Shenzhen Shengyu Electronics Technology Limited
Description
D LATCH, 100K SERIES
Suppliers
Integrated Circuits (ICs) - Logic - Latches
100130DC
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
100130DC |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
5 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
0.0800 mA
View Details
3 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Lansdale Semiconductor, Inc.
Supply Voltage
7 VDC
Power Dissipation
160 milliwatts
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details