Enhanced Product Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC OCTAL TRANSP D LATCH 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC573AQPWREP | 296-22375-2-ND | SN74LVC573AQPWREP | SN74LVC573AQPWREP | SN74LVC573AQPWREP |
| Product Name | SN74LVC573A-EP Enhanced Product Octal Transparent D-Type Latches With 3-State Outputs | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | |
| Operating Current | 0.0100 mA | ||||
| Propagation Delay | 7.7 ns | 1 ns | 1 ns |