Texas Instruments SN74LVC573A-Q1 Automotive Catalog Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573AQDWRQ1

Description
Automotive Catalog Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC573A-Q1 Automotive Catalog Octal Transparent D-Type Latches With 3-State Outputs - SN74LVC573AQDWRQ1 - Texas Instruments
Dallas, TX, United States
SN74LVC573A-Q1 Automotive Catalog Octal Transparent D-Type Latches With 3-State Outputs
SN74LVC573AQDWRQ1
SN74LVC573A-Q1 Automotive Catalog Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573AQDWRQ1
Automotive Catalog Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 125

Automotive Catalog Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 125

Buy Now Datasheet
Latches - 296-31918-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-31918-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-31918-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257210-SN74LVC573AQDWRQ1
Integrated Circuits (ICs) - Logic - Latches 1257210-SN74LVC573AQDWRQ1
Win Source Part Number: 1257210-SN74LVC573AQ DWRQ1 Category: Integrated Circuits (ICs)>Logic - Latches Series: Automotive, AEC-Q100, 74LVC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 2V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-31918-6,296-3191 8-2,TEXTISSN74LVC573 AQDWRQ1,296-31918-1, 2156-SN74LVC573AQDWR Q1,SN74LVC573AQDWRQ1 R,SN74LVC573AQDWRQ1 Base Product Number: 74LVC573

Win Source Part Number: 1257210-SN74LVC573AQDWRQ1
Category: Integrated Circuits (ICs)>Logic - Latches
Series: Automotive, AEC-Q100, 74LVC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 2V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-31918-6,296-31918-2,TEXTISSN74LVC573AQDWRQ1,296-31918-1,2156-SN74LVC573AQDWRQ1,SN74LVC573AQDWRQ1R,SN74LVC573AQDWRQ1
Base Product Number: 74LVC573

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC573AQDWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC573AQDWRQ1
Integrated Circuits (ICs) - Logic - Latches SN74LVC573AQDWRQ1
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - SN74LVC573AQDWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Logic - Latches - SN74LVC573AQDWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC573AQDWRQ1
Logic - Latches SN74LVC573AQDWRQ1
IC D-TYP LATCH OCT TRI-ST 20SOIC

IC D-TYP LATCH OCT TRI-ST 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC573AQDWRQ1 296-31918-1-ND 1257210-SN74LVC573AQDWRQ1 SN74LVC573AQDWRQ1 SN74LVC573AQDWRQ1 SN74LVC573AQDWRQ1
Product Name SN74LVC573A-Q1 Automotive Catalog Octal Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3 2V ~ 3.6V 2V ~ 3.6V 3.6V 3.6V; 2V ~ 3.6V
Operating Current 0.0100 mA
Propagation Delay 7.7 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9074601MSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 60 mA
View Details
SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVCH16373ADGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDT - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
CD4508B CMOS Dual 4-Bit Latch - CD4508BPW - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers