Texas Instruments SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs 74ABT16373ADGGRG4

Description
16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Description
16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

16-bit transparent D-type latches with 3-state outputs in a 48-pin TSSOP package, characterized for operation from -40°C to 85°C, with a typical output ground bounce of less than 0.8 V at VCC = 5 V and TA = 25°C, and capable of sourcing -32 mA and sinking 64 mA per output. The device features a flow-through architecture, distributed VCC and GND pin configuration to minimize switching noise, and maintains high-impedance outputs during power-up and power-down.

Datasheet Summary
Powered by GS/AI

16-bit transparent D-type latches with 3-state outputs in a 48-pin TSSOP package, characterized for operation from -40°C to 85°C, with a typical output ground bounce of less than 0.8 V at VCC = 5 V and TA = 25°C, and capable of sourcing -32 mA and sinking 64 mA per output. The device features a flow-through architecture, distributed VCC and GND pin configuration to minimize switching noise, and maintains high-impedance outputs during power-up and power-down.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ABT16373ADGGRG4 - Texas Instruments
Dallas, TX, United States
SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs
74ABT16373ADGGRG4
SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs 74ABT16373ADGGRG4
16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85

16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ABT16373ADGGRG4
1130162-74ABT16373ADGGRG4
Logic - Logic - Latches - 74ABT16373ADGGRG4 1130162-74ABT16373ADGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1130162-74ABT16373AD GGRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 2 Delay Time - Propagation: 3.7ns Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 74ABT16373 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1130162-74ABT16373ADGGRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 2
Delay Time - Propagation: 3.7ns
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT16373
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Latches - 74ABT16373ADGGRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ABT16373ADGGRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ABT16373ADGGRG4
Integrated Circuits (ICs) - Logic - Latches 74ABT16373ADGGRG4
IC D-TYPE LATCH DL 3-ST 48TSSOP

IC D-TYPE LATCH DL 3-ST 48TSSOP

Supplier's Site
Logic - Latches - 74ABT16373ADGGRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ABT16373ADGGRG4
Logic - Latches 74ABT16373ADGGRG4
IC D-TYPE LATCH DL 3-ST 48TSSOP

IC D-TYPE LATCH DL 3-ST 48TSSOP

Supplier's Site Datasheet
Latches - 74ABT16373ADGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ABT16373ADGGRG4 1130162-74ABT16373ADGGRG4 74ABT16373ADGGRG4-ND 74ABT16373ADGGRG4 74ABT16373ADGGRG4 74ABT16373ADGGRG4
Product Name SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - 74ABT16373ADGGRG4 Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 85 mA
Propagation Delay 6.3 ns 3.7 ns 3.7 ns 3.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
CD74FCT843A BiCMOS FCT Interface Logic 9-Bit Non-Inverting Transparent Latches with 3-State Outputs - CD74FCT843AM - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
CD4508B CMOS Dual 4-Bit Latch - CD4508BPW - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs - 5962-8766401SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details