Texas Instruments SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573ANSR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 125
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs - SN74LVC573ANSR - Texas Instruments
Dallas, TX, United States
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs
SN74LVC573ANSR
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573ANSR
Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 125

Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 125

Buy Now Datasheet
Latches - 296-29292-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Ic, Octal D-Type Latch, Smd, Soic20; Logic Family / Base Number Texas Instruments - 54AH1512 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Octal D-Type Latch, Smd, Soic20; Logic Family / Base Number Texas Instruments
54AH1512
Ic, Octal D-Type Latch, Smd, Soic20; Logic Family / Base Number Texas Instruments 54AH1512
IC, OCTAL D-TYPE LATCH, SMD, SOIC20; Logic Family / Base Number:74LVC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:6.9ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply RoHS Compliant: Yes

IC, OCTAL D-TYPE LATCH, SMD, SOIC20; Logic Family / Base Number:74LVC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:6.9ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Latches - SN74LVC573ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC573ANSR
Integrated Circuits (ICs) - Logic - Latches SN74LVC573ANSR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Logic - Latches - SN74LVC573ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC573ANSR
Logic - Latches SN74LVC573ANSR
IC OCT D TRANSP LATCH 3ST 20SO

IC OCT D TRANSP LATCH 3ST 20SO

Supplier's Site Datasheet
Latches - SN74LVC573ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC573ANSR 296-29292-2-ND 54AH1512 SN74LVC573ANSR SN74LVC573ANSR SN74LVC573ANSR
Product Name SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs Latches Ic, Octal D-Type Latch, Smd, Soic20; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Operating Current 0.0100 mA
Propagation Delay 19.1 ns 2 ns 6.9 ns 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDRG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGVRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9676901QKA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details