Non-inverting octal transparent latch with 3-state outputs in a 20-pin CDIP package, operating from -55 to 125 °C.
Non-Inverting Octal Transparent Latch with 3-State Outputs 20-CDIP -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | CD54ACT573F3A | CD54ACT573F3A |
| Product Name | CD54ACT573 Non-Inverting Octal Transparent Latch with 3-State Outputs | Latches |
| Latch Type | Transparent-D | |
| Output Characteristics | 3-State | |
| Operating Current | 0.0400 mA | |
| Propagation Delay | 12 ns |