Octal transparent D-type latch with 3-state outputs designed for 1.65-V to 3.6-V operation, available in a 20-pin TVSOP package measuring 5.00 mm by 4.40 mm, with an operating temperature range of -40°C to 125°C.
Octal Transparent D-Type Latches With 3-State Outputs 20-TVSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | SN74LVC573ADGVRE4 |
| Product Name | SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs |
| Latch Type | D |
| Output Characteristics | 3-State |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 |
| Operating Current | 0.0100 mA |