Octal transparent D-type latches with 3-state outputs in a 20-pin ceramic dual in-line package (CDIP), rated for operation from -55°C to 125°C with a supply voltage range of 2V to 5.5V. The device meets MIL-PRF-38535 qualification standards and exhibits latch-up performance exceeding 250mA per JESD 17.
Octal-Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125
SN54AHC373 OCTAL-TRANSPARENT D-T
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | 5962-9686601QRA | 5962-9686601QRA |
| Product Name | SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | |
| Output Characteristics | 3-State | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | |
| Operating Current | 0.0400 mA |