The CD74ACT373E is an octal transparent latch with 3-state outputs in a 20-pin PDIP package, measuring 24.33mm by 9.4mm. It operates from 1.5V to 5.5V with a typical output drive of ±24mA and supports balanced propagation delays. The device is rated for operation from -55°C to 125°C and is RoHS compliant with a lead finish of NIPDAU.
Octal Transparent Latches with 3-State Outputs 20-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 050151-CD74ACT373E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 3ns
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC D-TYPE TRANSP SGL 8:8 20DIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC OCT TRANSP LATCH INV 20-DIP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74ACT373E | 050151-CD74ACT373E | 296-32998-5-ND | CD74ACT373E | CD74ACT373E | CD74ACT373E |
| Product Name | CD74ACT373 Octal Transparent Latches with 3-State Outputs | Logic - Logic - Latches - CD74ACT373E | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5.5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 11.5 ns | 3 ns | 3 ns | 3 ns |