The SN74LVC4245AIPWREP is an octal bus transceiver with 3-state outputs, designed for asynchronous bidirectional voltage translation between 3.3-V and 5-V logic buses. It is housed in a 24-pin TSSOP package measuring 6.95 mm in thickness, 8.3 mm in width, and 8.0 mm in length between pin centers. The device supports operation from -40°C to 85°C and features latch-up performance exceeding 250 mA per JESD17, with ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. The pinout aligns with standard 20-pin '245 devices, enabling direct replacement without board rerouting.
Enhanced Product Octal Bus Transceiver And 3.3-V To 5-V Shifter With 3-State Outputs 24-TSSOP -40 to 85
8-Bit Bidirectional Transceiver, 3.3V-5V Translator, 3-State, TSSOP Product overview: SN74LVC4245AIPWREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74LVC4245AIPWR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC4245AIPWREP | 732-SN74LVC4245AIPWREP |
| Product Name | SN74LVC4245A-EP Enhanced Product Octal Bus Transceiver And 3.3-V To 5-V Shifter With 3-State Outputs | 8-bit 3.3V 5V TSSOP Interface Transceiver IC |
| Technology | LVC | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |