Texas Instruments Logic - Logic - Flip Flops - SN74LVC374ADBRG4 SN74LVC374ADBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255691-SN74LVC374AD BRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255691-SN74LVC374AD BRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC374ADBRG4
1255691-SN74LVC374ADBRG4
Logic - Logic - Flip Flops - SN74LVC374ADBRG4 1255691-SN74LVC374ADBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255691-SN74LVC374AD BRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255691-SN74LVC374ADBRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1255691-SN74LVC374ADBRG4
Product Name Logic - Logic - Flip Flops - SN74LVC374ADBRG4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC11175N - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Flip Flops - 74AUP2G80GD,125 - Lingto Electronic Limited
Specs
fMAX 309 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
2 suppliers