Texas Instruments SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs SN74LVC373AZQNR

Description
Octal Transparent D-Type Latch With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latch With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs - SN74LVC373AZQNR - Texas Instruments
Dallas, TX, United States
SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs
SN74LVC373AZQNR
SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs SN74LVC373AZQNR
Octal Transparent D-Type Latch With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 85

Octal Transparent D-Type Latch With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Latches - 296-27723-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVC373AZQNR
1255689-SN74LVC373AZQNR
Logic - Logic - Latches - SN74LVC373AZQNR 1255689-SN74LVC373AZQNR
Manufacturer: Texas Instruments Win Source Part Number: 1255689-SN74LVC373AZ QNR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-VFBGA Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Independent Circuits: 1 Delay Time - Propagation: 1.5ns Family Name: SN74LVC373 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-BGA MICROSTAR JUNIOR (4x3) Alternative Parts (Cross-Reference): 74LVC373APY; 74LVC373APG; 74LVC373ASO; Introduction Date: August 08, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255689-SN74LVC373AZQNR
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFBGA
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Family Name: SN74LVC373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-BGA MICROSTAR JUNIOR (4x3)
Alternative Parts (Cross-Reference): 74LVC373APY; 74LVC373APG; 74LVC373ASO;
Introduction Date: August 08, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Latches - SN74LVC373AZQNR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC373AZQNR
Logic - Latches SN74LVC373AZQNR
IC OCT D TRNSP LATCH 3ST 20-BGA

IC OCT D TRNSP LATCH 3ST 20-BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC373AZQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC373AZQNR
Integrated Circuits (ICs) - Logic - Latches SN74LVC373AZQNR
IC D-TYPE TRANSP SGL 8:8 20BGA

IC D-TYPE TRANSP SGL 8:8 20BGA

Supplier's Site
Latches - SN74LVC373AZQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC373AZQNR 296-27723-2-ND 1255689-SN74LVC373AZQNR SN74LVC373AZQNR SN74LVC373AZQNR SN74LVC373AZQNR
Product Name SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs Latches Logic - Logic - Latches - SN74LVC373AZQNR Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 3.6V; 1.65V ~ 3.6V
Operating Current 0.0100 mA
Propagation Delay 19.1 ns 1.5 ns 1.5 ns 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVCH16373ADGVRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
SN74ALVTH32373 2.5-V/3.3-V 32-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH32373ZKER - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
5 suppliers
SN54LVTH16373 3.3V ABT 16-Bit Transparent D-type Latches with 3-State Outputs - 5962-9681001QXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
SN54ACT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details