Texas Instruments SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs SN74LVC373APWT

Description
Octal Transparent D-Type Latch With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latch With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs - SN74LVC373APWT - Texas Instruments
Dallas, TX, United States
SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs
SN74LVC373APWT
SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs SN74LVC373APWT
Octal Transparent D-Type Latch With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latch With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Latches - 296-SN74LVC373APWTTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-SN74LVC373APWTDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-SN74LVC373APWTCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVC373APWT
1100657-SN74LVC373APWT
Logic - Logic - Latches - SN74LVC373APWT 1100657-SN74LVC373APWT
Manufacturer: Texas Instruments Win Source Part Number: 1100657-SN74LVC373AP WT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100657-SN74LVC373APWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - SN74LVC373APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC373APWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC373APWT
Integrated Circuits (ICs) - Logic - Latches SN74LVC373APWT
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Logic - Latches - SN74LVC373APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC373APWT
Logic - Latches SN74LVC373APWT
IC OCT D TRNSP LATCH 3ST 20TSSOP

IC OCT D TRNSP LATCH 3ST 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC373APWT 296-SN74LVC373APWTTR-ND 1100657-SN74LVC373APWT SN74LVC373APWT SN74LVC373APWT SN74LVC373APWT
Product Name SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs Latches Logic - Logic - Latches - SN74LVC373APWT Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V 3.6V
Operating Current 0.0100 mA
Propagation Delay 19.1 ns 1.5 ns 1.5 ns 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs - 8401202SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
3 suppliers
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers