Octal transparent non-inverting latches with 3-state outputs in a 20-pin SOIC package, operating from -55 to 125°C, with tape and reel packaging of 2000 units per reel.
Octal Transparent Non-Inverting Latches with 3-State Outputs 20-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160093-CD74AC573M96
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC OCT TRNSP NON-INV LTCH 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74AC573M96 | 1160093-CD74AC573M96 | 296-14483-6-ND | CD74AC573M96 | CD74AC573M96 | CD74AC573M96 |
| Product Name | CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs | Logic - Logic - Latches - CD74AC573M96 | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 1.5V; 3.3V; 5V; 1.5,3.3,5 | 1.5V ~ 5.5V | 1.5V ~ 5.5V | |||
| Operating Current | 0.0800 mA | |||||
| Propagation Delay | 119 ns | 3 ns | 3 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |