Texas Instruments Integrated Circuits (ICs) - Logic - Latches 54LS259DMQB

Description
D LATCH, LS SERIES TTL
Datasheet
Description
D LATCH, LS SERIES TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 54LS259DMQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
54LS259DMQB
Integrated Circuits (ICs) - Logic - Latches 54LS259DMQB
D LATCH, LS SERIES TTL

D LATCH, LS SERIES TTL

Supplier's Site
Latches - 54LS259DMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Tri-State, Non-Inverted 16-CDIP

D-Type, Addressable 1 Channel 1:8 IC Tri-State, Non-Inverted 16-CDIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 54LS259DMQB 54LS259DMQB
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Octal D-type transparent latch; 3-state - 74HC373D-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74LCX841MSA - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details