Texas Instruments SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs 74ALVCH16841DGGRE4

Description
20-Bit Bus-Interface D-Type Latch With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
20-Bit Bus-Interface D-Type Latch With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs - 74ALVCH16841DGGRE4 - Texas Instruments
Dallas, TX, United States
SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs
74ALVCH16841DGGRE4
SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs 74ALVCH16841DGGRE4
20-Bit Bus-Interface D-Type Latch With 3-State Outputs 56-TSSOP -40 to 85

20-Bit Bus-Interface D-Type Latch With 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Latches
Product Number 74ALVCH16841DGGRE4
Product Name SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BMG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs - 74ACT16373DLG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDW - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
6 suppliers
CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - 8407001EA - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers