Texas Instruments SN74LVC373A-EP Enhanced Product Octal Transparent D-Type Latch With 3-State Outputs SN74LVC373AMDBREP

Description
Enhanced Product Octal Transparent D-Type Latch With 3-State Outputs 20-SSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Octal Transparent D-Type Latch With 3-State Outputs 20-SSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC373A-EP Enhanced Product Octal Transparent D-Type Latch With 3-State Outputs - SN74LVC373AMDBREP - Texas Instruments
Dallas, TX, United States
SN74LVC373A-EP Enhanced Product Octal Transparent D-Type Latch With 3-State Outputs
SN74LVC373AMDBREP
SN74LVC373A-EP Enhanced Product Octal Transparent D-Type Latch With 3-State Outputs SN74LVC373AMDBREP
Enhanced Product Octal Transparent D-Type Latch With 3-State Outputs 20-SSOP -55 to 125

Enhanced Product Octal Transparent D-Type Latch With 3-State Outputs 20-SSOP -55 to 125

Buy Now Datasheet
Latches - 296-22364-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257256-SN74LVC373AMDBREP
Integrated Circuits (ICs) - Logic - Latches 1257256-SN74LVC373AMDBREP
Win Source Part Number: 1257256-SN74LVC373AM DBREP Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 1.5ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-22364-1R,TEXTIS SN74LVC373AMDBREP,29 6-22364-2,296-22364- 2R,296-22364-6,296-2 2364-1,296-22364-6R, 2156-SN74LVC373AMDBR EP,296-22364-1R,-296 -22364-1,-V62/04662- 02ZE,-V62/04662-02ZE R,V62/04662-02ZE,-29 6-22364-1,-SN74LVC37 3AMDBREPR Base Product Number: 74LVC373

Win Source Part Number: 1257256-SN74LVC373AMDBREP
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-22364-1R,TEXTISSN74LVC373AMDBREP,296-22364-2,296-22364-2R,296-22364-6,296-22364-1,296-22364-6R,2156-SN74LVC373AMDBREP,296-22364-1R,-296-22364-1,-V62/04662-02ZE,-V62/04662-02ZER,V62/04662-02ZE,-296-22364-1,-SN74LVC373AMDBREPR
Base Product Number: 74LVC373

Buy Now Datasheet
Logic - Latches - SN74LVC373AMDBREP - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC373AMDBREP
Logic - Latches SN74LVC373AMDBREP
IC OCTAL TRANSP D LATCH 20-SSOP

IC OCTAL TRANSP D LATCH 20-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC373AMDBREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC373AMDBREP
Integrated Circuits (ICs) - Logic - Latches SN74LVC373AMDBREP
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Latches - SN74LVC373AMDBREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC373AMDBREP 296-22364-2-ND 1257256-SN74LVC373AMDBREP SN74LVC373AMDBREP SN74LVC373AMDBREP SN74LVC373AMDBREP
Product Name SN74LVC373A-EP Enhanced Product Octal Transparent D-Type Latch With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Operating Current 0.0100 mA
Propagation Delay 8.5 ns 1.5 ns 1.5 ns 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8686701VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
8 suppliers
CD54HCT533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - CD54HCT533F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Latches - 4042BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
View Details
2 suppliers