Octal Transparent D-Type Latch With 3-State Outputs 20-TVSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 105257-SN74LVC373ADG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TVSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP
IC OCTAL TRANSP LATCH 20-TVSOP
IC D-TYPE TRANSP SGL 8:8 20TVSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC373ADGVR | 105257-SN74LVC373ADGVR | 296-8510-1-ND | SN74LVC373ADGVR | SN74LVC373ADGVR | SN74LVC373ADGVR |
| Product Name | SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs | Logic - Logic - Latches - SN74LVC373ADGVR | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65 V ~ 3.6 V | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | |
| Operating Current | 0.0100 mA | |||||
| Propagation Delay | 19.1 ns | 1.5 ns | 1.5 ns | 1.5 ns |