Texas Instruments SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32APWE4

Description
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32A Quadruple 2-Input Positive-OR Gate - SN74LVC32APWE4 - Texas Instruments
Dallas, TX, United States
SN74LVC32A Quadruple 2-Input Positive-OR Gate
SN74LVC32APWE4
SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32APWE4
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125

Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257575-SN74LVC32APWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257575-SN74LVC32APWE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257575-SN74LVC32APWE4
Win Source Part Number: 1257575-SN74LVC32APW E4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tube Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC32

Win Source Part Number: 1257575-SN74LVC32APWE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tube
Number of Circuits: 4
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC32

Buy Now Datasheet
3.6V 24mA TSSOP Logic IC - 705-SN74LVC32APWE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 24mA TSSOP Logic IC
705-SN74LVC32APWE4
3.6V 24mA TSSOP Logic IC 705-SN74LVC32APWE4
4-Ch 2-Input OR Gate IC, 1.65-3.6V, 24mA, 3.6ns, 14-TSSOP Product overview: SN74LVC32APWE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32APWE4 can be used for catalog matching and distributor lookup.

4-Ch 2-Input OR Gate IC, 1.65-3.6V, 24mA, 3.6ns, 14-TSSOP Product overview: SN74LVC32APWE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32APWE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC32APWE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC32APWE4-ND
Gates and Inverters SN74LVC32APWE4-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC32APWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC32APWE4
Logic - Gates and Inverters SN74LVC32APWE4
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC32APWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC32APWE4
Gates and Inverters SN74LVC32APWE4
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC32APWE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC32APWE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC32APWE4
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC32APWE4
Logic Gates SN74LVC32APWE4
Logic Gates Quadruple 2-Input Positive-OR Gate

Logic Gates Quadruple 2-Input Positive-OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC32APWE4 1257575-SN74LVC32APWE4 705-SN74LVC32APWE4 SN74LVC32APWE4-ND SN74LVC32APWE4 SN74LVC32APWE4 SN74LVC32APWE4 SN74LVC32APWE4
Product Name SN74LVC32A Quadruple 2-Input Positive-OR Gate Integrated Circuits (ICs) - Logic - Gates and Inverters 3.6V 24mA TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type OR NOT; OR; OR Gate OR; OR GATE OR NOT; OR OR; OR Gate OR
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V 3.6V
Logic Family LVC
Propagation Delay 8.7 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0400 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5430FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers