Texas Instruments SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32ADBR

Description
Quadruple 2-Input Positive-OR Gate 14-SSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gate 14-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32A Quadruple 2-Input Positive-OR Gate - SN74LVC32ADBR - Texas Instruments
Dallas, TX, United States
SN74LVC32A Quadruple 2-Input Positive-OR Gate
SN74LVC32ADBR
SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32ADBR
Quadruple 2-Input Positive-OR Gate 14-SSOP -40 to 125

Quadruple 2-Input Positive-OR Gate 14-SSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.6V SSOP Logic IC
705-SN74LVC32ADBR
3.6V SSOP Logic IC 705-SN74LVC32ADBR
4-Ch 2-Input OR Gate IC, 1.65-3.6V, 3.6ns, SSOP Product overview: SN74LVC32ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32ADBR can be used for catalog matching and distributor lookup.

4-Ch 2-Input OR Gate IC, 1.65-3.6V, 3.6ns, SSOP Product overview: SN74LVC32ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1234-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1234-6-ND
Gates and Inverters 296-1234-6-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-1234-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1234-1-ND
Gates and Inverters 296-1234-1-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-1234-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1234-2-ND
Gates and Inverters 296-1234-2-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
 - SN74LVC32ADBR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC32ADBR - 122791-SN74LVC32ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC32ADBR
122791-SN74LVC32ADBR
Logic - Logic - Gates and Inverters - SN74LVC32ADBR 122791-SN74LVC32ADBR
Manufacturer: Texas Instruments Win Source Part Number: 122791-SN74LVC32ADBR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122791-SN74LVC32ADBR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC32ADBR
Logic Gates SN74LVC32ADBR
Logic Gates Quad 2-Input.

Logic Gates Quad 2-Input.

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC32ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC32ADBR
Logic - Gates and Inverters SN74LVC32ADBR
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC32ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC32ADBR
Gates and Inverters SN74LVC32ADBR
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC32ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC32ADBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC32ADBR
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC32ADBR 705-SN74LVC32ADBR 296-1234-6-ND SN74LVC32ADBR 122791-SN74LVC32ADBR SN74LVC32ADBR SN74LVC32ADBR SN74LVC32ADBR SN74LVC32ADBR
Product Name SN74LVC32A Quadruple 2-Input Positive-OR Gate 3.6V SSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC32ADBR Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; OR GATE OR OR NOT; OR; OR Gate NOT; OR OR; OR Gate OR
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.65 V ~ 3.6 V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V 3.6V
Logic Family LVC CMOS
Propagation Delay 8.7 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0400 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-87549012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 54ACTQ04E-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details