Quadruple 2-input positive-NAND gate in a 20-pin LCCC package operating from -55°C to 125°C with a supply voltage range of 2V to 6V.
Quadruple 2-Input Positive-NAND Gates 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 5962-87549012A |
| Product Name | SN54AC00 Quadruple 2-Input Positive-NAND Gates |
| Gate Type | NAND |
| Supply Voltage | 3.3,5 |
| Logic Family | AC |
| Propagation Delay | 11 ns |