Texas Instruments SN74LVC32374A 32-Bit Edge-Triggered D-Type Flip-Flop SN74LVC32374AZKER

Description
32-Bit Edge-Triggered D-Type Flip-Flop 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
32-Bit Edge-Triggered D-Type Flip-Flop 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32374A 32-Bit Edge-Triggered D-Type Flip-Flop - SN74LVC32374AZKER - Texas Instruments
Dallas, TX, United States
SN74LVC32374A 32-Bit Edge-Triggered D-Type Flip-Flop
SN74LVC32374AZKER
SN74LVC32374A 32-Bit Edge-Triggered D-Type Flip-Flop SN74LVC32374AZKER
32-Bit Edge-Triggered D-Type Flip-Flop 96-LFBGA -40 to 85

32-Bit Edge-Triggered D-Type Flip-Flop 96-LFBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258366-SN74LVC32374AZKER
Integrated Circuits (ICs) - Logic - Flip Flops 1258366-SN74LVC32374AZKER
Win Source Part Number: 1258366-SN74LVC32374 AZKER Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: D-Type Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 4 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 96-LFBGA Supplier Device Package: 96-PBGA MICROSTAR (13.6x5.6) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-23278-1,-296-23 278-1R,296-23278-1R, 296-23278-6R,2156-SN 74LVC32374AZKER,296- 23278-2R,296-23278-1 ,TEXTISSN74LVC32374A ZKER,296-23278-2,SN7 4LVC32374AZKER,-SN74 LVC32374AZKERR,296-2 3278-6 Base Product Number: SN74LVC32 Product Status: Obsolete

Win Source Part Number: 1258366-SN74LVC32374AZKER
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 4
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 96-LFBGA
Supplier Device Package: 96-PBGA MICROSTAR (13.6x5.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-23278-1,-296-23278-1R,296-23278-1R,296-23278-6R,2156-SN74LVC32374AZKER,296-23278-2R,296-23278-1,TEXTISSN74LVC32374AZKER,296-23278-2,SN74LVC32374AZKER,-SN74LVC32374AZKERR,296-23278-6
Base Product Number: SN74LVC32
Product Status: Obsolete

Buy Now
Flip Flops - SN74LVC32374AZKER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now
Logic - Flip Flops - SN74LVC32374AZKER - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC32374AZKER
Logic - Flip Flops SN74LVC32374AZKER
IC FF D-TYPE QUAD 8BIT 96BGA

IC FF D-TYPE QUAD 8BIT 96BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC32374AZKER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC32374AZKER
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC32374AZKER
IC FF D-TYPE QUAD 8BIT 96BGA

IC FF D-TYPE QUAD 8BIT 96BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC32374AZKER 1258366-SN74LVC32374AZKER SN74LVC32374AZKER SN74LVC32374AZKER SN74LVC32374AZKER
Product Name SN74LVC32374A 32-Bit Edge-Triggered D-Type Flip-Flop Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 6.5 ns 4.5 ns
fMAX 100 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74F174PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001MLA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details