Texas Instruments SN74LVC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74LVC2G80DCTR

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop - SN74LVC2G80DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop
SN74LVC2G80DCTR
SN74LVC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74LVC2G80DCTR
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-SM8 -40 to 125

Dual Positive-Edge-Triggered D-Type Flip-Flop 8-SM8 -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC2G80DCTR
1100634-SN74LVC2G80DCTR
Logic - Logic - Flip Flops - SN74LVC2G80DCTR 1100634-SN74LVC2G80DCTR
Manufacturer: Texas Instruments Win Source Part Number: 1100634-SN74LVC2G80D CTR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 5μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Purpose: Standard Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100634-SN74LVC2G80DCTR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 5μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LVC2G80DCTR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, Inverted Output, CMOS, PDSO8

D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, Inverted Output, CMOS, PDSO8

Supplier's Site Datasheet
Flip Flops - 296-18810-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18810-2-ND
Flip Flops 296-18810-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Flip Flops - 296-18810-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18810-1-ND
Flip Flops 296-18810-1-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Flip Flops - 296-18810-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18810-6-ND
Flip Flops 296-18810-6-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC2G80DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC2G80DCTR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC2G80DCTR
IC FF D-TYPE DUAL 1BIT SM8

IC FF D-TYPE DUAL 1BIT SM8

Supplier's Site
Logic - Flip Flops - SN74LVC2G80DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC2G80DCTR
Logic - Flip Flops SN74LVC2G80DCTR
IC FF D-TYPE DUAL 1BIT SM8

IC FF D-TYPE DUAL 1BIT SM8

Supplier's Site Datasheet
Flip Flops - SN74LVC2G80DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC2G80DCTR 1100634-SN74LVC2G80DCTR SN74LVC2G80DCTR 296-18810-2-ND SN74LVC2G80DCTR SN74LVC2G80DCTR SN74LVC2G80DCTR
Product Name SN74LVC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop Logic - Logic - Flip Flops - SN74LVC2G80DCTR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 13.9 ns 4.5 ns 4.5 ns
fMAX 150 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 74174PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
3 suppliers
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
Flip Flops - 74F74PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details