Texas Instruments SN74LVC2G32 Dual 2-Input Positive-OR Gate SN74LVC2G32DCTRG4

Description
Dual 2-Input Positive-OR Gate 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-OR Gate 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G32 Dual 2-Input Positive-OR Gate - SN74LVC2G32DCTRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G32 Dual 2-Input Positive-OR Gate
SN74LVC2G32DCTRG4
SN74LVC2G32 Dual 2-Input Positive-OR Gate SN74LVC2G32DCTRG4
Dual 2-Input Positive-OR Gate 8-SM8 -40 to 125

Dual 2-Input Positive-OR Gate 8-SM8 -40 to 125

Buy Now Datasheet
Gates and Inverters - SN74LVC2G32DCTRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC2G32DCTRG4-ND
Gates and Inverters SN74LVC2G32DCTRG4-ND
OR Gate IC 2 Channel SM8

OR Gate IC 2 Channel SM8

Buy Now Datasheet
Singapore, Singapore
5.5V SSOP Logic IC
705-SN74LVC2G32DCTRG4
5.5V SSOP Logic IC 705-SN74LVC2G32DCTRG4
2-ch 2-input OR Gate IC, 1.65-5.5V, CMOS, SSOP Product overview: SN74LVC2G32DCTRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32DCTRG 4 can be used for catalog matching and distributor lookup.

2-ch 2-input OR Gate IC, 1.65-5.5V, CMOS, SSOP Product overview: SN74LVC2G32DCTRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32DCTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G32DCTRG4 - 1100605-SN74LVC2G32DCTRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G32DCTRG4
1100605-SN74LVC2G32DCTRG4
Logic - Logic - Gates and Inverters - SN74LVC2G32DCTRG4 1100605-SN74LVC2G32DCTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100605-SN74LVC2G32D CTRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SM8 Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1100605-SN74LVC2G32DCTRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SM8
Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
IC GATE OR 2CH 2-INP SM8 - 815-SN74LVC2G32DCTRG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 2CH 2-INP SM8
815-SN74LVC2G32DCTRG4
IC GATE OR 2CH 2-INP SM8 815-SN74LVC2G32DCTRG4
IC GATE OR 2CH 2-INP SM8

IC GATE OR 2CH 2-INP SM8

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G32DCTRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G32DCTRG4
Logic - Gates and Inverters SN74LVC2G32DCTRG4
IC GATE OR 2CH 2-INP SM8

IC GATE OR 2CH 2-INP SM8

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G32DCTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G32DCTRG4
Gates and Inverters SN74LVC2G32DCTRG4
OR Gate IC 2 Channel SM8

OR Gate IC 2 Channel SM8

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G32DCTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G32DCTRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G32DCTRG4
IC GATE OR 2CH 2-INP SM8

IC GATE OR 2CH 2-INP SM8

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G32DCTRG4 SN74LVC2G32DCTRG4-ND 705-SN74LVC2G32DCTRG4 1100605-SN74LVC2G32DCTRG4 815-SN74LVC2G32DCTRG4 SN74LVC2G32DCTRG4 SN74LVC2G32DCTRG4 SN74LVC2G32DCTRG4
Product Name SN74LVC2G32 Dual 2-Input Positive-OR Gate Gates and Inverters 5.5V SSOP Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G32DCTRG4 IC GATE OR 2CH 2-INP SM8 Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR OR; OR GATE NOT; OR; OR Gate OR NOT; OR OR; OR Gate OR
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.8V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS; CMOS
Propagation Delay 8 ns 3.2 ns 3.2 ns 3.2 ns 3.2 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54H62FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details