Texas Instruments Gates and Inverters 54F20DM

Description
54F20 - Dual 4-Input NAND Gate
Request a Quote Datasheet
Description
54F20 - Dual 4-Input NAND Gate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 54F20DM - Rochester Electronics
Newburyport, MA, United States
54F20 - Dual 4-Input NAND Gate

54F20 - Dual 4-Input NAND Gate

Supplier's Site Datasheet
Gates and Inverters - 54F20DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
54F20DM
Gates and Inverters 54F20DM
NAND Gate IC 2 Channel 14-CERDIP

NAND Gate IC 2 Channel 14-CERDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54F20DM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
54F20DM
Integrated Circuits (ICs) - Logic - Gates and Inverters 54F20DM
IC GATE NAND 2CH 4-INP 14CERDIP

IC GATE NAND 2CH 4-INP 14CERDIP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 54F20DM 54F20DM 54F20DM
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND; NAND NAND; NAND Gate NAND
IC Package Type DIP; Other; CDIP DIP; Other; 14-CDIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100301QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 15
Number of Gates 3
View Details
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHC04D-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers