Texas Instruments SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs SN74LVC2G132DCUR

Description
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs - SN74LVC2G132DCUR - Texas Instruments
Dallas, TX, United States
SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs
SN74LVC2G132DCUR
SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs SN74LVC2G132DCUR
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-US8 -40 to 125

Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-US8 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-18802-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18802-6-ND
Gates and Inverters 296-18802-6-ND
NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-18802-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18802-2-ND
Gates and Inverters 296-18802-2-ND
NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-18802-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18802-1-ND
Gates and Inverters 296-18802-1-ND
NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G132DCUR - 082408-SN74LVC2G132DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G132DCUR
082408-SN74LVC2G132DCUR
Logic - Logic - Gates and Inverters - SN74LVC2G132DCUR 082408-SN74LVC2G132DCUR
Manufacturer: Texas Instruments Win Source Part Number: 082408-SN74LVC2G132D CUR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082408-SN74LVC2G132DCUR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 2-Input NAND Schmitt Trigger Logic IC, VSSOP Product overview: SN74LVC2G132DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G132DCUR can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Schmitt Trigger Logic IC, VSSOP Product overview: SN74LVC2G132DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G132DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC2G132DCUR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Logic Nand Gate, Dual, 5.3Ns, Vssop-8; L; Msl Texas Instruments - 54AH1509 - Newark, An Avnet Company
Chicago, IL, United States
Logic Nand Gate, Dual, 5.3Ns, Vssop-8; L; Msl Texas Instruments
54AH1509
Logic Nand Gate, Dual, 5.3Ns, Vssop-8; L; Msl Texas Instruments 54AH1509
LOGIC NAND GATE, DUAL, 5.3NS, VSSOP-8; L; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

LOGIC NAND GATE, DUAL, 5.3NS, VSSOP-8; L; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G132DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G132DCUR
Logic - Gates and Inverters SN74LVC2G132DCUR
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G132DCUR
Logic Gates SN74LVC2G132DCUR
Logic Gates Dual 2-Input NAND Gate

Logic Gates Dual 2-Input NAND Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC2G132DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G132DCUR
Gates and Inverters SN74LVC2G132DCUR
NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G132DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G132DCUR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G132DCUR
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site
Gates and Inverters - SN74LVC2G132DCUR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G132DCUR
Gates and Inverters SN74LVC2G132DCUR
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G132DCUR 296-18802-6-ND 082408-SN74LVC2G132DCUR 705-SN74LVC2G132DCUR SN74LVC2G132DCUR 54AH1509 SN74LVC2G132DCUR SN74LVC2G132DCUR SN74LVC2G132DCUR SN74LVC2G132DCUR SN74LVC2G132DCUR
Product Name SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC2G132DCUR Dual Logic IC Logic Nand Gate, Dual, 5.3Ns, Vssop-8; L; Msl Texas Instruments Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE, Schmitt Trigger AND; NAND NOT; NAND NAND; NAND Gate NAND NAND; NAND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 16 ns 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-8684401DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
Logic IC - 705-54LS08LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502DA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details