Quadruple 2-input positive-NOR gate in a 14-pin ceramic flat pack (CFP) package, characterized for operation from −55°C to 125°C with a supply voltage range of 4.5 V to 5.5 V and output current specifications of −2 mA high-level and 20 mA low-level.
Quadruple 2-Input Positive-NOR Gates 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 5962-8684401DA |
| Product Name | SN54ALS02A Quadruple 2-Input Positive-NOR Gates |
| Gate Type | NOR |