Texas Instruments SN74LVC2G08 Dual 2-Input Positive-AND Gate SN74LVC2G08DCURG4

Description
Dual 2-Input Positive-AND Gate 8-US8 -40 to 125
Request a Quote
Description
Dual 2-Input Positive-AND Gate 8-US8 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC2G08DCURG4 is a dual 2-input positive-AND gate designed for 1.65-V to 5.5-V operation, available in an 8-pin VSSOP package measuring 2.30 mm by 2.00 mm. It supports inputs up to 5.5 V, has a maximum propagation delay of 4.7 ns at 3.3 V, provides ±24 mA output drive at 3.3 V, and consumes a maximum of 10 μA quiescent current. The device offers latch-up performance exceeding 100 mA and ESD protection exceeding 2000 V HBM and 1000 V CDM. It operates over the temperature range of -40°C to 125°C and supports live insertion, partial-power-down mode, and back-drive protection.

Datasheet Summary
Powered by GS/AI

The SN74LVC2G08DCURG4 is a dual 2-input positive-AND gate designed for 1.65-V to 5.5-V operation, available in an 8-pin VSSOP package measuring 2.30 mm by 2.00 mm. It supports inputs up to 5.5 V, has a maximum propagation delay of 4.7 ns at 3.3 V, provides ±24 mA output drive at 3.3 V, and consumes a maximum of 10 μA quiescent current. The device offers latch-up performance exceeding 100 mA and ESD protection exceeding 2000 V HBM and 1000 V CDM. It operates over the temperature range of -40°C to 125°C and supports live insertion, partial-power-down mode, and back-drive protection.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G08 Dual 2-Input Positive-AND Gate - SN74LVC2G08DCURG4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G08 Dual 2-Input Positive-AND Gate
SN74LVC2G08DCURG4
SN74LVC2G08 Dual 2-Input Positive-AND Gate SN74LVC2G08DCURG4
Dual 2-Input Positive-AND Gate 8-US8 -40 to 125

Dual 2-Input Positive-AND Gate 8-US8 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2-ch 2-input AND Gate, 1.65-5.5V, CMOS, VSSOP Product overview: SN74LVC2G08DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08DCURG 4 can be used for catalog matching and distributor lookup.

2-ch 2-input AND Gate, 1.65-5.5V, CMOS, VSSOP Product overview: SN74LVC2G08DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08DCURG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G08DCURG4 - 125290-SN74LVC2G08DCURG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G08DCURG4
125290-SN74LVC2G08DCURG4
Logic - Logic - Gates and Inverters - SN74LVC2G08DCURG4 125290-SN74LVC2G08DCURG4
Manufacturer: Texas Instruments Win Source Part Number: 125290-SN74LVC2G08DC URG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 125290-SN74LVC2G08DCURG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-32320-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32320-2-ND
Gates and Inverters 296-32320-2-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - SN74LVC2G08DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G08DCURG4
Gates and Inverters SN74LVC2G08DCURG4
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G08DCURG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G08DCURG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G08DCURG4
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site
Gates and Inverters - SN74LVC2G08DCURG4 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G08DCURG4
Gates and Inverters SN74LVC2G08DCURG4
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC2G08DCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G08DCURG4
Logic - Gates and Inverters SN74LVC2G08DCURG4
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G08DCURG4 705-SN74LVC2G08DCURG4 125290-SN74LVC2G08DCURG4 296-32320-2-ND SN74LVC2G08DCURG4 SN74LVC2G08DCURG4 SN74LVC2G08DCURG4 SN74LVC2G08DCURG4
Product Name SN74LVC2G08 Dual 2-Input Positive-AND Gate 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G08DCURG4 Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND; AND Gate AND AND; AND Gate NOT; AND
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 9.8 ns 3.8 ns 3.8 ns 3.8 ns 3.8 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54S08J - 162970-54S08J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Logic IC - 705-5420DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details