Quadruple 2-input OR gate with buffered inputs, operating over a voltage range of 2 V to 6 V and a temperature range of -55°C to 125°C, in a 14-pin CDIP package measuring 21.30 mm × 7.60 mm.
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 5962-8404501VCA |
| Product Name | SN54HC32-SP Quadruple 2-Input Positive-OR Gates |
| Gate Type | OR |