Texas Instruments Logic - Logic - Gates and Inverters - 54S08J 54S08J

Description
Manufacturer: Texas Instruments Win Source Part Number: 162970-54S08J Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 162970-54S08J Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 54S08J - 162970-54S08J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 54S08J
162970-54S08J
Logic - Logic - Gates and Inverters - 54S08J 162970-54S08J
Manufacturer: Texas Instruments Win Source Part Number: 162970-54S08J Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 162970-54S08J
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Logic IC - 705-54S08J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Logic IC
705-54S08J
Logic IC 705-54S08J
Product overview: 54S08J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54S08J can be used for catalog matching and distributor lookup.

Product overview: 54S08J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54S08J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 162970-54S08J 705-54S08J
Product Name Logic - Logic - Gates and Inverters - 54S08J Logic IC
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F10/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type DIP; Other; DIP14
View Details
6 suppliers
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-bit 8BIT Logic IC - 712-74AHC164BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 2V ~ 5.5V
Logic Family AHC
View Details
2 suppliers