Texas Instruments SN74LVC2G06-EP Enhanced Product Dual Inverter Buffer/Driver With Open-Drain Output SN74LVC2G06MDCKREP

Description
Enhanced Product Dual Inverter Buffer/Driver With Open-Drain Output 6-SC70 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Dual Inverter Buffer/Driver With Open-Drain Output 6-SC70 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G06-EP Enhanced Product Dual Inverter Buffer/Driver With Open-Drain Output - SN74LVC2G06MDCKREP - Texas Instruments
Dallas, TX, United States
SN74LVC2G06-EP Enhanced Product Dual Inverter Buffer/Driver With Open-Drain Output
SN74LVC2G06MDCKREP
SN74LVC2G06-EP Enhanced Product Dual Inverter Buffer/Driver With Open-Drain Output SN74LVC2G06MDCKREP
Enhanced Product Dual Inverter Buffer/Driver With Open-Drain Output 6-SC70 -55 to 125

Enhanced Product Dual Inverter Buffer/Driver With Open-Drain Output 6-SC70 -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-19879-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19879-1-ND
Gates and Inverters 296-19879-1-ND
Inverter IC 2 Channel Open Drain SC-70-6

Inverter IC 2 Channel Open Drain SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-19879-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19879-6-ND
Gates and Inverters 296-19879-6-ND
Inverter IC 2 Channel Open Drain SC-70-6

Inverter IC 2 Channel Open Drain SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-19879-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19879-2-ND
Gates and Inverters 296-19879-2-ND
Inverter IC 2 Channel Open Drain SC-70-6

Inverter IC 2 Channel Open Drain SC-70-6

Buy Now Datasheet
Singapore, Singapore
2-Ch CMOS Inverter Buffer/Driver, Open-Drain, SC-70, 5.5V Product overview: SN74LVC2G06MDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G06MDCKR EP can be used for catalog matching and distributor lookup.

2-Ch CMOS Inverter Buffer/Driver, Open-Drain, SC-70, 5.5V Product overview: SN74LVC2G06MDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G06MDCKREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G06MDCKREP - 1255637-SN74LVC2G06MDCKREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G06MDCKREP
1255637-SN74LVC2G06MDCKREP
Logic - Logic - Gates and Inverters - SN74LVC2G06MDCKREP 1255637-SN74LVC2G06MDCKREP
Manufacturer: Texas Instruments Win Source Part Number: 1255637-SN74LVC2G06M DCKREP Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Open Drain Package: 6-TSSOP, SC-88, SOT-363 Number of Circuits: 2 Mounting: SMD Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC2G06 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-6 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LVC2G06DW-7; 74LVC2G06GW,125; 74LVC2G06GW; Introduction Date: December 16, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255637-SN74LVC2G06MDCKREP
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: Open Drain
Package: 6-TSSOP, SC-88, SOT-363
Number of Circuits: 2
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC2G06
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-6
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LVC2G06DW-7; 74LVC2G06GW,125; 74LVC2G06GW;
Introduction Date: December 16, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74LVC2G06MDCKREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G06MDCKREP
Gates and Inverters SN74LVC2G06MDCKREP
Inverter IC 2 Channel Open Drain SC-70-6

Inverter IC 2 Channel Open Drain SC-70-6

Buy Now
Logic - Gates and Inverters - SN74LVC2G06MDCKREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G06MDCKREP
Logic - Gates and Inverters SN74LVC2G06MDCKREP
IC INVERTER OD 2CH 2-INP SC70-6

IC INVERTER OD 2CH 2-INP SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G06MDCKREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G06MDCKREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G06MDCKREP
IC INVERTER 2CH 2-INP SC70-6

IC INVERTER 2CH 2-INP SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G06MDCKREP 296-19879-1-ND 705-SN74LVC2G06MDCKREP 1255637-SN74LVC2G06MDCKREP SN74LVC2G06MDCKREP SN74LVC2G06MDCKREP SN74LVC2G06MDCKREP
Product Name SN74LVC2G06-EP Enhanced Product Dual Inverter Buffer/Driver With Open-Drain Output Gates and Inverters 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G06MDCKREP Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Buffer/Driver NOT NOT; Buffer/Driver; Buffer, Inverter NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 9.1 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
DIP Logic IC - 770-100107DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Logic Family 100K
Inputs 2
View Details
4 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details