Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 100107DC

Description
Win Source Part Number: 1026788-100107DC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSC100107DC,2156- 100107DC RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1026788-100107DC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSC100107DC,2156- 100107DC RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1026788-100107DC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1026788-100107DC
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1026788-100107DC
Win Source Part Number: 1026788-100107DC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSC100107DC,2156- 100107DC RoHS Status: RoHS non-compliant

Win Source Part Number: 1026788-100107DC
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: NATNSC100107DC,2156-100107DC
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
DIP Logic IC
770-100107DC
DIP Logic IC 770-100107DC
IC 100K SERIES, 5 2-INPUT XOR/XNOR GATE, CDIP24, 0.400 INCH, CERAMIC, DIP-24, Gate Product overview: 100107DC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-100107DC can be used for catalog matching and distributor lookup.

IC 100K SERIES, 5 2-INPUT XOR/XNOR GATE, CDIP24, 0.400 INCH, CERAMIC, DIP-24, Gate Product overview: 100107DC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-100107DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 100107DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
100107DC
Gates and Inverters - Multi-Function, Configurable 100107DC
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP

XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100107DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
100107DC
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 100107DC
XOR/XNOR GATE, 100K SERIES

XOR/XNOR GATE, 100K SERIES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1026788-100107DC 770-100107DC 100107DC 100107DC
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable DIP Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOR; XOR; XNOR NOR; XOR; XNOR; XOR/XNOR Gate NOR; XOR; XNOR
Logic Family 100K
Inputs 2 10
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT02D,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222728P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details