Texas Instruments SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output SN74LVC2G06DBVRE4

Description
Dual Inverter Buffer/Driver with Open-Drain Output 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Dual Inverter Buffer/Driver with Open-Drain Output 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output - SN74LVC2G06DBVRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output
SN74LVC2G06DBVRE4
SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output SN74LVC2G06DBVRE4
Dual Inverter Buffer/Driver with Open-Drain Output 6-SOT-23 -40 to 125

Dual Inverter Buffer/Driver with Open-Drain Output 6-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G06DBVRE4 - 1255636-SN74LVC2G06DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G06DBVRE4
1255636-SN74LVC2G06DBVRE4
Logic - Logic - Gates and Inverters - SN74LVC2G06DBVRE4 1255636-SN74LVC2G06DBVRE4
Manufacturer: Texas Instruments Win Source Part Number: 1255636-SN74LVC2G06D BVRE4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Open Drain Package: SOT-23-6 Number of Circuits: 2 Mounting: SMD Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC2G06 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): SN74LVC2G06QDBVRQ1; NL27WZ06DTT1; NL27WZ06DT; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255636-SN74LVC2G06DBVRE4
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Open Drain
Package: SOT-23-6
Number of Circuits: 2
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC2G06
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): SN74LVC2G06QDBVRQ1; NL27WZ06DTT1; NL27WZ06DT;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number SN74LVC2G06DBVRE4 1255636-SN74LVC2G06DBVRE4
Product Name SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output Logic - Logic - Gates and Inverters - SN74LVC2G06DBVRE4
Gate Type NOT; Buffer/Driver NOT; Inverter
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V
Logic Family LVC
Propagation Delay 8.2 ns 2.9 ns
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
SN54ALS20A Dual 4-Input Positive-NAND Gates - 5962-8858901DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Logic IC - 705-54F10LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers