Texas Instruments SN74LVC2G02 Dual 2-Input Positive-NOR Gate SN74LVC2G02DCTR

Description
Dual 2-Input Positive-NOR Gate 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-NOR Gate 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G02 Dual 2-Input Positive-NOR Gate - SN74LVC2G02DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC2G02 Dual 2-Input Positive-NOR Gate
SN74LVC2G02DCTR
SN74LVC2G02 Dual 2-Input Positive-NOR Gate SN74LVC2G02DCTR
Dual 2-Input Positive-NOR Gate 8-SM8 -40 to 125

Dual 2-Input Positive-NOR Gate 8-SM8 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA SSOP Logic IC
705-SN74LVC2G02DCTR
5.5V 32mA SSOP Logic IC 705-SN74LVC2G02DCTR
2-ch NOR Gate IC, 1.65-5.5V, 32mA, CMOS, SSOP Product overview: SN74LVC2G02DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G02DCTR can be used for catalog matching and distributor lookup.

2-ch NOR Gate IC, 1.65-5.5V, 32mA, CMOS, SSOP Product overview: SN74LVC2G02DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G02DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC2G02DCTR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

NOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G02DCTR - 007228-SN74LVC2G02DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G02DCTR
007228-SN74LVC2G02DCTR
Logic - Logic - Gates and Inverters - SN74LVC2G02DCTR 007228-SN74LVC2G02DCTR
Manufacturer: Texas Instruments Win Source Part Number: 007228-SN74LVC2G02DC TR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SM8 Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 007228-SN74LVC2G02DCTR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SM8
Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - 296-13259-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13259-2-ND
Gates and Inverters 296-13259-2-ND
NOR Gate IC 2 Channel SM8

NOR Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-13259-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13259-6-ND
Gates and Inverters 296-13259-6-ND
NOR Gate IC 2 Channel SM8

NOR Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-13259-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13259-1-ND
Gates and Inverters 296-13259-1-ND
NOR Gate IC 2 Channel SM8

NOR Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - SN74LVC2G02DCTR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G02DCTR
Gates and Inverters SN74LVC2G02DCTR
IC GATE NOR 2CH 2-INP SM8

IC GATE NOR 2CH 2-INP SM8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G02DCTR
Logic Gates SN74LVC2G02DCTR
Logic Gates Dual 2-Input Pos

Logic Gates Dual 2-Input Pos

Buy Now Datasheet
Ic, Positivenor Gate, Smd, Ssop8; Logic Family / Base Number Texas Instruments - 28AH5117 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Positivenor Gate, Smd, Ssop8; Logic Family / Base Number Texas Instruments
28AH5117
Ic, Positivenor Gate, Smd, Ssop8; Logic Family / Base Number Texas Instruments 28AH5117
IC, POSITIVENOR GATE, SMD, SSOP8; Logic Family / Base Number:74LVC2G02; Logic Type:NOR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

IC, POSITIVENOR GATE, SMD, SSOP8; Logic Family / Base Number:74LVC2G02; Logic Type:NOR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G02DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G02DCTR
Logic - Gates and Inverters SN74LVC2G02DCTR
IC GATE NOR 2CH 2-INP SM8

IC GATE NOR 2CH 2-INP SM8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G02DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G02DCTR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G02DCTR
IC GATE NOR 2CH 2-INP SM8

IC GATE NOR 2CH 2-INP SM8

Supplier's Site
Gates and Inverters - SN74LVC2G02DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G02DCTR
Gates and Inverters SN74LVC2G02DCTR
NOR Gate IC 2 Channel SM8

NOR Gate IC 2 Channel SM8

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G02DCTR 705-SN74LVC2G02DCTR SN74LVC2G02DCTR 007228-SN74LVC2G02DCTR 296-13259-2-ND SN74LVC2G02DCTR SN74LVC2G02DCTR 28AH5117 SN74LVC2G02DCTR SN74LVC2G02DCTR SN74LVC2G02DCTR
Product Name SN74LVC2G02 Dual 2-Input Positive-NOR Gate 5.5V 32mA SSOP Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G02DCTR Gates and Inverters Gates and Inverters Logic Gates Ic, Positivenor Gate, Smd, Ssop8; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR; NOR GATE OR; NOR NOT; NOR; NOR Gate NOR NOR; NOR Gate NOR; NOR NOT; NOR NOR NOR; NOR Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 10.9 ns 4.4 ns 4.4 ns 4.4 ns 4.4 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS05FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001DA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details