CD54HCT02 is a quadruple 2-input positive-NOR gate in a 14-pin CDIP package, measuring 19.94 mm × 7.62 mm, operating from 4.5 V to 5.5 V with a wide temperature range of -55°C to +125°C. It features LSTTL and CMOS input compatibility, buffered inputs, and supports fanout up to 10 LSTTL loads. The device is compliant with the CD54HCT02F designation and meets all specifications listed for the CD54HCT02F series variant.
High Speed CMOS Logic Quad Two-Input NOR Gates 14-CDIP -55 to 125
NOR Gate, HCT Series, 4-Func, 2-Input, CMOS, CDIP14
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 5962-8975101CA | 5962-8975101CA | 5962-8975101CA |
| Product Name | CD54HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates | Gates and Inverters | |
| Gate Type | NOR | OR; NOR |