Configurable Multiple-Function Gate 6-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1255580-SN74LVC1G98D
Packaging: Reel
Mounting Style: SMD
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC1G98
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
3-Input Configurable Logic Gate SOT-23, 1.65-5.5V, CMOS Product overview: SN74LVC1G98DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G98DBVR can be used for catalog matching and distributor lookup.
LOGIC, MULTI-FUNCTION GATE, 6SOT-23; Logic Family / Base Number:-; Logic Type:Multi-Function Logic Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes
IC CONFIG MULT-FUNC GATE SOT23-6
Logic Gates Cnfgrble Mult Function Gate
IC CONFIG MULT-FUNC GATE SOT23-6
IC CONFIG MULT-FUNC GATE SOT23-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G98DBVR | 1255580-SN74LVC1G98DBVR | 296-15583-2-ND | 770-SN74LVC1G98DBVR | 54AH1502 | SN74LVC1G98DBVR | SN74LVC1G98DBVR | SN74LVC1G98DBVR | SN74LVC1G98DBVR | SN74LVC1G98DBVR |
| Product Name | SN74LVC1G98 Configurable Multiple-Function Gate | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DBVR | Gates and Inverters - Multi-Function, Configurable | 5.5V SOT-23 Logic IC | Logic, Multi-Function Gate, 6Sot-23; Logic Family / Base Number Texas Instruments | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Logic Family | LVC | |||||||||
| Propagation Delay | 16.4 ns | 6.3 ns | ||||||||
| Operating Current | 0.0100 mA | 32 mA | 32 mA | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |