Texas Instruments SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate 1P1G08MDBVREPG4

Description
Enhanced Product Single 2-Input Positive-And Gate 5-SOT-23 -55 to 125
Request a Quote
Description
Enhanced Product Single 2-Input Positive-And Gate 5-SOT-23 -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G08-EP is a single 2-input positive-AND gate designed for enhanced product applications, supporting a wide operating temperature range of -55°C to 125°C. It is packaged in a 5-pin SOT-23 (DBV) configuration and is rated for 1.65 V to 5.5 V supply voltage with 5.5 V tolerant inputs. The device features I_OFF circuitry to support partial-power-down operation, latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM. It delivers ±24 mA output drive at 3.3 V and complies with JEDEC and industry standards for extended temperature reliability. The part marking is C08O.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G08-EP is a single 2-input positive-AND gate designed for enhanced product applications, supporting a wide operating temperature range of -55°C to 125°C. It is packaged in a 5-pin SOT-23 (DBV) configuration and is rated for 1.65 V to 5.5 V supply voltage with 5.5 V tolerant inputs. The device features I_OFF circuitry to support partial-power-down operation, latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM. It delivers ±24 mA output drive at 3.3 V and complies with JEDEC and industry standards for extended temperature reliability. The part marking is C08O.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate
1P1G08MDBVREPG4
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate 1P1G08MDBVREPG4
Enhanced Product Single 2-Input Positive-And Gate 5-SOT-23 -55 to 125

Enhanced Product Single 2-Input Positive-And Gate 5-SOT-23 -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 1P1G08MDBVREPG4 - 1002441-1P1G08MDBVREPG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 1P1G08MDBVREPG4
1002441-1P1G08MDBVREPG4
Logic - Logic - Gates and Inverters - 1P1G08MDBVREPG4 1002441-1P1G08MDBVREPG4
Manufacturer: Texas Instruments Win Source Part Number: 1002441-1P1G08MDBVRE PG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1002441-1P1G08MDBVREPG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 1P1G08MDBVREPG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1P1G08MDBVREPG4-ND
Gates and Inverters 1P1G08MDBVREPG4-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-1P1G08MDBVREPG4
5.5V SOT-23 Logic IC 705-1P1G08MDBVREPG4
CMOS AND Gate IC, 2-Input, SOT-23-5, 5.5V Product overview: 1P1G08MDBVREPG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-1P1G08MDBVREPG4 can be used for catalog matching and distributor lookup.

CMOS AND Gate IC, 2-Input, SOT-23-5, 5.5V Product overview: 1P1G08MDBVREPG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-1P1G08MDBVREPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1P1G08MDBVREPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
1P1G08MDBVREPG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1P1G08MDBVREPG4
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site
IC GATE AND 1CH 2-INP SOT-23-5 - 815-1P1G08MDBVREPG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 1CH 2-INP SOT-23-5
815-1P1G08MDBVREPG4
IC GATE AND 1CH 2-INP SOT-23-5 815-1P1G08MDBVREPG4
IC GATE AND 1CH 2-INP SOT-23-5

IC GATE AND 1CH 2-INP SOT-23-5

Supplier's Site
Logic - Gates and Inverters - 1P1G08MDBVREPG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
1P1G08MDBVREPG4
Logic - Gates and Inverters 1P1G08MDBVREPG4
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
1P1G08MDBVREPG4
Logic Gates 1P1G08MDBVREPG4
Logic Gates EP Sgl 2-Inp Pos- And Gate

Logic Gates EP Sgl 2-Inp Pos- And Gate

Buy Now Datasheet
Gates and Inverters - 1P1G08MDBVREPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
1P1G08MDBVREPG4
Gates and Inverters 1P1G08MDBVREPG4
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1P1G08MDBVREPG4 1002441-1P1G08MDBVREPG4 1P1G08MDBVREPG4-ND 705-1P1G08MDBVREPG4 1P1G08MDBVREPG4 815-1P1G08MDBVREPG4 1P1G08MDBVREPG4 1P1G08MDBVREPG4 1P1G08MDBVREPG4
Product Name SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate Logic - Logic - Gates and Inverters - 1P1G08MDBVREPG4 Gates and Inverters 5.5V SOT-23 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE AND 1CH 2-INP SOT-23-5 Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND AND NOT; AND AND; AND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.8V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS; CMOS
Propagation Delay 8 ns 5 ns 5 ns 5 ns 5 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details