Texas Instruments SN74LVC1G97 Configurable Multiple-Function Gate SN74LVC1G97DCKR

Description
Configurable Multiple-Function Gate 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Configurable Multiple-Function Gate 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G97 Configurable Multiple-Function Gate - SN74LVC1G97DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1G97 Configurable Multiple-Function Gate
SN74LVC1G97DCKR
SN74LVC1G97 Configurable Multiple-Function Gate SN74LVC1G97DCKR
Configurable Multiple-Function Gate 6-SC70 -40 to 125

Configurable Multiple-Function Gate 6-SC70 -40 to 125

Buy Now Datasheet
Logic Gates - 6628828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6628828
Logic Gates 6628828
Multi Function Gate Single 2-IN CMOS

Multi Function Gate Single 2-IN CMOS

Supplier's Site
Logic Gates - 6628828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6628828P
Logic Gates 6628828P
Multi Function Gate Single 2-IN CMOS

Multi Function Gate Single 2-IN CMOS

Supplier's Site
Logic Gates - 1627480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1627480
Logic Gates 1627480
Multi Function Gate Single 2-IN CMOS

Multi Function Gate Single 2-IN CMOS

Supplier's Site
Configurable Logic Gate 3-Input, 1-Output, Schmitt Trigger, CMOS, 6.3ns Product overview: SN74LVC1G97DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97DCKR can be used for catalog matching and distributor lookup.

Configurable Logic Gate 3-Input, 1-Output, Schmitt Trigger, CMOS, 6.3ns Product overview: SN74LVC1G97DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-15582-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-15582-1-ND
Gates and Inverters - Multi-Function, Configurable 296-15582-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-15582-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-15582-2-ND
Gates and Inverters - Multi-Function, Configurable 296-15582-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-15582-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-15582-6-ND
Gates and Inverters - Multi-Function, Configurable 296-15582-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97DCKR - 117665-SN74LVC1G97DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97DCKR
117665-SN74LVC1G97DCKR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97DCKR 117665-SN74LVC1G97DCKR
Manufacturer: Texas Instruments Win Source Part Number: 117665-SN74LVC1G97DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117665-SN74LVC1G97DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DCKR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DCKR
IC CONFIG MULT-FUNC GATE SC70-6

IC CONFIG MULT-FUNC GATE SC70-6

Supplier's Site Datasheet
Multi Function Gate, Smd, Sc-70-6; Logic Family / Base Number Texas Instruments - 29AH7613 - Newark, An Avnet Company
Chicago, IL, United States
Multi Function Gate, Smd, Sc-70-6; Logic Family / Base Number Texas Instruments
29AH7613
Multi Function Gate, Smd, Sc-70-6; Logic Family / Base Number Texas Instruments 29AH7613
MULTI FUNCTION GATE, SMD, SC-70-6; Logic Family / Base Number:74LVC1G97; Logic Type:Multi-Function Logic Gate; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of RoHS Compliant: Yes

MULTI FUNCTION GATE, SMD, SC-70-6; Logic Family / Base Number:74LVC1G97; Logic Type:Multi-Function Logic Gate; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DCKR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DCKR
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DCKR
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DCKR
IC CONFIG MULT-FUNC GATE SC70-6

IC CONFIG MULT-FUNC GATE SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G97DCKR
Logic Gates SN74LVC1G97DCKR
Logic Gates CONFIGURABLE MULTI FUNCTN GATE

Logic Gates CONFIGURABLE MULTI FUNCTN GATE

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DCKR
IC CONFIG MULT-FUNC GATE SC70-6

IC CONFIG MULT-FUNC GATE SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G97DCKR 6628828 6628828P 770-SN74LVC1G97DCKR 296-15582-1-ND 117665-SN74LVC1G97DCKR SN74LVC1G97DCKR 29AH7613 SN74LVC1G97DCKR SN74LVC1G97DCKR SN74LVC1G97DCKR SN74LVC1G97DCKR
Product Name SN74LVC1G97 Configurable Multiple-Function Gate Logic Gates Logic Gates Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97DCKR Gates and Inverters - Multi-Function, Configurable Multi Function Gate, Smd, Sc-70-6; Logic Family / Base Number Texas Instruments Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 5.5 v 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Logic Family LVC Multifunction Multifunction
Propagation Delay 14.4 ns 5.1 ns 6.3 ns
Operating Current 0.0100 mA 32 mA 32 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F10LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-8684401DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details